C&K Components Tactile Switch, 0.05A, 100Vdc, Th, 650Gf; Product Range C&k Components EDM 650 G SC LFG

Description
TACTILE SWITCH, 0.05A, 100VDC, TH, 650GF; Product Range:EDM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Dome; Actuating Force:650gf; Contact Rating:50mA at 100VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 100VDC, TH, 650GF; Product Range:EDM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Dome; Actuating Force:650gf; Contact Rating:50mA at 100VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 100Vdc, Th, 650Gf; Product Range C&k Components - 34AH9219 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 100Vdc, Th, 650Gf; Product Range C&k Components
34AH9219
Tactile Switch, 0.05A, 100Vdc, Th, 650Gf; Product Range C&k Components 34AH9219
TACTILE SWITCH, 0.05A, 100VDC, TH, 650GF; Product Range:EDM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Dome; Actuating Force:650gf; Contact Rating:50mA at 100VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 100VDC, TH, 650GF; Product Range:EDM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Dome; Actuating Force:650gf; Contact Rating:50mA at 100VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 34AH9219
Product Name Tactile Switch, 0.05A, 100Vdc, Th, 650Gf; Product Range C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506474-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details