C&K Components Tactile Switches - KMT071NGJLHS KMT071NGJLHS

Description
Manufacturer: C&K Components Win Source Part Number: 1193316-KMT071NGJLHS Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: C&K Components Win Source Part Number: 1193316-KMT071NGJLHS Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KMT071NGJLHS
1193316-KMT071NGJLHS
Tactile Switches - KMT071NGJLHS 1193316-KMT071NGJLHS
Manufacturer: C&K Components Win Source Part Number: 1193316-KMT071NGJLHS Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: C&K Components
Win Source Part Number: 1193316-KMT071NGJLHS
Manufacturer Homepage: www.ck-components.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1193316-KMT071NGJLHS
Product Name Tactile Switches - KMT071NGJLHS
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers