Pushbutton Switch SPST-NO Keyswitch Through Hole
SWITCH PUSH SPST-NO 0.025A 50V
Tactile Switches SPST OFF-MOM.
PB SWITCH, SPST, 0.025A, 50V, THT; Switch Operation:Off-(On); Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | CKN1592-ND | KS11R27CQD | KS11R27CQD | 82AC2913 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Tactile Switches | Pb Switch, Spst, 0.025A, 50V, Tht; Switch Operation C&k Components |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin |