KMS SERIES -- MICROMINIATURE SMT SIDE ACTUATED SWITCHES
C&K Components
Microminiature SMT Side Actuated Switches
KMS Series
Description
Features/Benefits
Compact size
Excellent tactile feel
ESD protection
Positioning pegs for stability
IP 40 sealing
RoHS compliant and compatible
Typical Applications
Mobile phones, pagers
PDAs
Medical handheld monitors
Consumer electronics
Telecommunication networks
Description
Features/Benefits
Compact size
Excellent tactile feel
ESD protection
Positioning pegs for stability
IP 40 sealing
RoHS compliant and compatible
Typical Applications
Mobile phones, pagers
PDAs
Medical handheld monitors
Consumer electronics
Telecommunication networks
Datasheet
Suppliers
Microminiature SMT Side Actuated Switches
KMS Series
Features/Benefits
Compact size
Excellent tactile feel
ESD protection
Positioning pegs for stability
IP 40 sealing
RoHS compliant and compatible
Typical Applications
Mobile phones, pagers
PDAs
Medical handheld monitors
Consumer electronics
Telecommunication networks
Features/Benefits
- Compact size
- Excellent tactile feel
- ESD protection
- Positioning pegs for stability
- IP 40 sealing
- RoHS compliant and compatible
Typical Applications
- Mobile phones, pagers
- PDAs
- Medical handheld monitors
- Consumer electronics
- Telecommunication networks
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
|
Product Number
|
KMS Series |
|
Product Name
|
Microminiature SMT Side Actuated Switches |
|
Switch Type
|
Tact Switch
|
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
Unlock Full Specs
to access all available technical data
Similar Products
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Switch Type
Keyswitch
Switch Function
Maintained Contact
Features
Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Elektro-Bau-Elemente GmbH
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Switch Dimensions
7.3 x 6 x 6 mm
Terminal Type
Through-hole mount
Min. Actuating Force
0.4 lbs (0.1794 kg)
View Details
4 suppliers