C&K Components Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| FEATURES AND BENEFITS Double action 3.7 x 3.0 mm footprint Distinctive tactile feeling between the first and second actuation TYPICAL APPLICATIONS Personal healthcare monitoring system Action camera Wearable electronics | |
| Features/Benefits 6.3 x 6.3 x 5.0 mm footprint Low contact resistance High number of cycles 2 or 4 pin PCB layout Typical Applications Automotive Interior Car AV equipment Electronic musical... | |
| Features/Benefits High shear force with extended bracket Easy to pick & place with top plate tab Rubber or hard plastic actuator Press fit or snap fit caps IP 57 RoHS... | |
| Features/Benefits Low profile of 1.6 mm Excellent tactile feel High shear force Range of actuation forces Large flat top Redundant contacts option IP 40 sealed RoHS compliant and compatible Typical... | |
| Features/Benefits Low profile Cost efficient J or G terminations IP 67 Typical Applications Smart meters Home appliances Consumer electronics | |
| Features/Benefits Low profile Protected against flux KSB without top sealing KSF with top sealing RoHS compliant and compatible Typical Applications Low profile keyboards Instrumentation Industrial control Medical Military | |
| Features/Benefits Positive tactile feel Variety of cap colors LED support available SPST and SPDT configurations RoHS compliant Typical Applications Telecommunications Industrial Instrumentation | |
| Features/Benefits Saves PCB space Range of 4 actuation forces G terminations N.O. Detect type available Rubber actuator IP 50 sealed RoHS compliant and compatible Typical Applications Automotive Cellular phones & | |
| Features/Benefits Spherical actuator allows actuation force off center ± 30˚ with regard to vertical Total travel 1.2 mm Sealed against flux RoHS compliant and compatible Typical Applications Automotive Cranes, off... | |
| Features/Benefits Stable control feeling Thru-hole or vertical actuation 160 or 260 grams actuation force RoHS compliant and compatible Typical Applications Consumer products Instrumentation Computer products Industrial |
| << Prev | Next >> |