C&K Components Tactile Switches - KMT031NGJLHS KMT031NGJLHS

Description
Manufacturer: C&K Components Win Source Part Number: 826903-KMT031NGJLHS Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 826903-KMT031NGJLHS Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KMT031NGJLHS
826903-KMT031NGJLHS
Tactile Switches - KMT031NGJLHS 826903-KMT031NGJLHS
Manufacturer: C&K Components Win Source Part Number: 826903-KMT031NGJLHS Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: C&K Components
Win Source Part Number: 826903-KMT031NGJLHS
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KMT031NGJLHS
Tactile Switches KMT031NGJLHS
Tactile Switches Ultra-LW Tact SW SMT SPNOFa 3.4N HF

Tactile Switches Ultra-LW Tact SW SMT SPNOFa 3.4N HF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 826903-KMT031NGJLHS KMT031NGJLHS
Product Name Tactile Switches - KMT031NGJLHS Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.8 lbs (0.3466 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337238-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-6120 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
4 suppliers