C&K Components Switches - Tactile Switches K8SR41GLFS

Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
K8SR41GLFS
Switches - Tactile Switches K8SR41GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
K8SR41GLFS
Tactile Switches K8SR41GLFS
Tactile Switches Lighted SMT Tact Red, 4N, Gold

Tactile Switches Lighted SMT Tact Red, 4N, Gold

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number K8SR41GLFS K8SR41GLFS
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Illuminated Switch Illuminated Switch; RoHS
Min. Actuating Force 0.9 lbs (0.3999 kg) 0.9 lbs (0.4078 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLBL/965D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3FS Tactile Switch (SMT) - B3FS-1015P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers