Pushbutton Switch SPDT Standard, Illuminated Through Hole, Right Angle
SWITCH PUSH SPDT 0.25A 50V
RIGHT ANGLE ILLUMINATED LATCHING PUSHBUTTON ROHS COMPLIANT: YES
Pushbutton Switches PUSHBUTTON SWITCH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | CKN10104-ND | ELUMEETHQ6C22 | 34AH9259 | ELUMEETHQ6C22 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Right Angle Illuminated Latching Pushbutton Rohs Compliant C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin |