C&K Components Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Benefits Vertical or horizontal actuation 2mm overtravel—Ideal for detector applications Low actuations force (less than 40 grams) RoHS compliant and compatible Typical Applications Detect the presence of a mechanical device... | |
| Features/Benefits 6mm Detect Soft actuator J or G terminations Tape & reel IP 67 RoHS compliant and compatible Typical Applications Automotive Cellular phones Industrial electronics Computer infrastructure and IT | |
| Features/Benefits Compact design Low actuation force Detect mechanical movement Left and right options Right angle options Typical Applications Computer peripherals Office equipment Consumer electronics Appliances Audio and visual equipment | |
| Features/Benefits Low profile – 1,5 mm Momentary, normally closed contact Thermoformed tape & reel RoHS compliant and compatible Typical Applications Automotive Position sensing switch Edge card reset switch Smart card... | |
| Features/Benefits Low profile package sits just 3,35 mm off PCB Design allows top or side actuation Low actuation force, 35 grams max. Pick and place compatible, available in tape & | |
| Features/Benefits Low profile package sits just 1.4 mm off PCB Design allows top or side actuation Right and left options available Low actuation force, 30 grams max. Pick and place... | |
| Features/Benefits New multi contact construction Metal actuator Low actuating force Gold contacts Compatible with pick and place machines RoHS compliant and compatible Typical Applications Mobile phones and other handheld devices... | |
| Features/Benefits Reliable contact design Available with pretravel and overtravel RoHS compliant Typical Applications Alarm systems Computers Detector switch application | |
| Features/Benefits Saves PCB space G terminations Soft actuator RoHS compliant and compatible Typical Applications Automotive Cellular phones & accessories Industrial electronics Computers & network equipment | |
| Features/Benefits Slot mount into chassis to reduce installation cost Wire harness length & connector easily customized Available in N.O. or N.C. configuration RoHS compliant Typical Applications Intrusion/Alarm switch in network... | |
| Features/Benefits Straight or vertical detect Top or side actuation Spherical actuator allows actuation +/- 30º High travel Adapted for cam actuation Typical Applications Automotive Computer infrastructure Industrial electronics |
| Next >> |