C&K Components Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components ILS TB180 30

Description
TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes
Description
TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components - 52AH1798 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components
52AH1798
Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components 52AH1798
TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.1A/30VDC, GRN/YEL, THT; Product Range:ILS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:180gf; Contact Rating:100mA at 30VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 52AH1798
Product Name Tactile Switch, 0.1A/30Vdc, Grn/yel, Tht; Product Range C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3367-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers