TACTILE SWITCH, 400GF, 0.1A/32VDC, THT; Product Range:K5V Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:100mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 35AH1426 |
| Product Name | Tactile Switch, 400Gf, 0.1A/32Vdc, Tht; Product Range C&k Components |
| Terminal Type | Through Hole |