C&K Components Tactile Switches EDSSC1 LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-EDSSC1LFS-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-EDSSC1LFS-ND
Tactile Switches 108-EDSSC1LFS-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, Spst, 0.1A, 100Vdc, Smd; Product Range C&k Components - 34AH9225 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.1A, 100Vdc, Smd; Product Range C&k Components
34AH9225
Tactile Switch, Spst, 0.1A, 100Vdc, Smd; Product Range C&k Components 34AH9225
TACTILE SWITCH, SPST, 0.1A, 100VDC, SMD; Product Range:ED Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:100mA at 100VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.1A, 100VDC, SMD; Product Range:ED Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:100mA at 100VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-EDSSC1LFS-ND 34AH9225
Product Name Tactile Switches Tactile Switch, Spst, 0.1A, 100Vdc, Smd; Product Range C&k Components
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-2213819-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15KP-4CC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details