Pushbutton Switch SPST-NO Keyswitch Through Hole
SWITCH PUSH SPST-NO 0.025A 50V
SINGLE POLE KEY SWITCH ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10651-ND | KS11R29CQD | 35AH1312 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Single Pole Key Switch Rohs Compliant C&k Components |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins |