C&K Components Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Benefits Can be actuated from either side or top Silver or Gold plated terminals Compatible with automatic insertion machines IP 50 RoHS compliant Typical Applications Automotive Computers Instrumentation | |
| Features/Benefits Designed for automatic or manual insertion Cambered terminals to ensure self retention Top or side actuated Large choice of caps RoHS compliant and compatible Typical Applications Automotive Industrial Telecommunication... | |
| Features/Benefits Highest tact switch sealing performance Improved sealing through a modification of the crimping technique and to a double overmolding of the terminal Totally sealed Up to 1M operations RoHS... | |
| Features/Benefits Positive tactile feeling Range of 6 actuation forces J or G terminations Tape & reel IP 67 Typical Applications Automotive Cellular phones Industrial electronics Network infrastructure and IT | |
| Features/Benefits SMD switch Adjustable height with buttons Overload resistance Tape & reel IP 67 Typical Applications Industrial electronics Network equipment Telecommunications |
| << Prev | Next >> |