Tactile Switch SPST-NC Top Actuated Surface Mount
Tactile Switch SPST-NC Top Actuated Surface Mount
Tactile Switch SPST-NC Top Actuated Surface Mount
Tactile Switches .2VA 32VDC 10mA On-(On) Sldr IP54
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10783DKR-ND | CKN10783CT-ND | ATS2D3G NC LFG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 6.00mm x 3.80mm | 6.00mm x 3.80mm |