C&K Components Nano-Miniature SMT Top Actuated Switches KMT2 Series

Description
Features Smallest footprint High number of cycles within the smallest packaging Smallest thickness with integrated actuator Ground pin option Typical Applications Mobile Phones Hearing Aids MP3 accessories Bluetooth Headset
Datasheet
Description
Features Smallest footprint High number of cycles within the smallest packaging Smallest thickness with integrated actuator Ground pin option Typical Applications Mobile Phones Hearing Aids MP3 accessories Bluetooth Headset
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-Miniature SMT Top Actuated Switches - KMT2 Series - C&K Components
Newton, MA, USA
Nano-Miniature SMT Top Actuated Switches
KMT2 Series
Nano-Miniature SMT Top Actuated Switches KMT2 Series
Features Smallest footprint High number of cycles within the smallest packaging Smallest thickness with integrated actuator Ground pin option Typical Applications Mobile Phones Hearing Aids MP3 accessories Bluetooth Headset

Features

  • Smallest footprint
  • High number of cycles within the smallest packaging
  • Smallest thickness with integrated actuator
  • Ground pin option

Typical Applications

  • Mobile Phones
  • Hearing Aids
  • MP3 accessories
  • Bluetooth Headset
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Touch Switches and Tactile Switches
Product Number KMT2 Series
Product Name Nano-Miniature SMT Top Actuated Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Alcoswitch Te Connectivity - 30AC2731 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Terminal Blk/Strip Wiring Dev - 67743091 - Radwell International
Specs
Switch Type Tact Switch
Configuration Normally Open (NO); Normally Closed (NC)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W Sealed Tactile Switch - B3W-4150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
5 suppliers