C&K Components Pushbutton Switches KMT021NGJLHS

Description
50mA 3mm 160gf 32V 2.6mm 0.65mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Datasheet
Description
50mA 3mm 160gf 32V 2.6mm 0.65mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - KMT021NGJLHS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
KMT021NGJLHS
Pushbutton Switches KMT021NGJLHS
50mA 3mm 160gf 32V 2.6mm 0.65mm Round Button Standing paste SPST SMD Tactile Switches ROHS

50mA 3mm 160gf 32V 2.6mm 0.65mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KMT021NGJLHS
Tactile Switches KMT021NGJLHS
Tactile Switches Ultra-LW Tact SW SMT SPNOFa 1.6N HF

Tactile Switches Ultra-LW Tact SW SMT SPNOFa 1.6N HF

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KMT021NGJLHS KMT021NGJLHS
Product Name Pushbutton Switches Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Tactile Switches - 486-1943-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3J Hinged Tactile Switch - B3J-4200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers