C&K Components Tactile Switches EL2 52 35J LFS

Description
EL2 Tactile Switch
Request a Quote Datasheet
Description
EL2 Tactile Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-EL25235JLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-EL25235JLFSDKR-ND
Tactile Switches 108-EL25235JLFSDKR-ND
EL2 Tactile Switch

EL2 Tactile Switch

Buy Now Datasheet
Tactile Switches - 108-EL25235JLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-EL25235JLFSCT-ND
Tactile Switches 108-EL25235JLFSCT-ND
EL2 Tactile Switch

EL2 Tactile Switch

Buy Now Datasheet
Tactile Switches - 108-EL25235JLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-EL25235JLFSTR-ND
Tactile Switches 108-EL25235JLFSTR-ND
EL2 Tactile Switch

EL2 Tactile Switch

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-EL25235JLFSDKR-ND 108-EL25235JLFSCT-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-506 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers