SWITCH TACT SPST-NO 0.05A 100V
Tactile Switches Switch Dome Mom Spst Gold Plated
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EDGSC0LFG | EDGSC0LFG |
| Product Name | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.5 lbs (0.2400 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2400 kg) |
J-Type