C&K Components Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features/Benefits • Compliant with ESA/ESCC specification • Savers combo connectors • Removable Coaxial contacts • Removable Power contacts • Non removable signal contacts • Combination arrangements Typical Applications • Space... | |
| Features Compliant with ESA specifications. Removable contacts Harnesses length flexibility Typical Applications Space equipments Avionics / Military Industrials applications | |
| Features High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact) Non removable crimp type contacts The Connectors are supplied with the Terminations or Cables... | |
| Introduction The ESA / SCC specification 3401 does specify a D Sub High density layout with 104 contacts. Specified versions are: 3401 001 D*M with straight PCB solder termination 3401... | |
| Product Features Connectors with solder type termination contacts size 22 inserted into two-piece insulators. Termination types available : Straight PCB solder terminations, 90° bent PCB solder terminations Packaging unit :... | |
| Product Features Non-Magnetic High density layout: 15, 26, 44, 62, 78 contacts No outgassing Standard density layout : 9, 15,25, 37, 50 contacts Machined contacts Applications: Medical Military/Aerospace Space-Low/High Orbit... | |
| Product Features: Non-magnetic Non-outgassing Machined Contacts | |
| Standard Density D-Sub Connectors. | |
| Normally supplied with the contacts installed, it can be supplied without contacts (suffix F0 in the description, not marked on the connector) Male/Female type contacts, size 20 for standard density,... |