Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches Pushbutton SPST-NO 250mA QC
SWITCH PUSH SPST-NO 0.25A 125V
PB SWITCH, SPST, 0.25A, 125V, QC; Switch Operation:Off-(On); Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | CKN4058-ND | KM1101RR05Q | KM1101RR05Q | 35AH1017 | 82AC2906 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Pb Switch, Spst, 0.25A, 125V, Qc; Switch Operation C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick Connect/Blade | Quick Connect | Quick Connect |