Pushbutton Switch SPST-NO Keyswitch Through Hole
C & K K12P BK 2 5N Push Button Switch
C & K K12P BK 2 5N Push Button Switch
C & K K12P BK 2 5N Push Button Switch
TACTILE SWITCH, 500GF, 0.1A/30VDC, THT; Product Range:K12 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | CKN12151-ND | 1558861 | 1558939P | 35AH1404 |
| Product Name | Pushbutton Switches | Push Button Switches | Push Button Switches | Tactile Switch, 500Gf, 0.1A/30Vdc, Tht; Product Range C&k Components |
| Actuator Specifications | Round, Button | Button | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Straight PC Pins | Solder Terminals; Solder | Solder Terminals; Solder | Through Hole |