TACTILE SWITCH, 0.05A, 100VDC, TH, 6.5N; Product Range:EDM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Dome; Actuating Force:6.5N; Contact Rating:50mA at 100VDC; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 34AH9218 |
| Product Name | Tactile Switch, 0.05A, 100Vdc, Th, 6.5N; Product Range C&k Components |
| Terminal Type | Through Hole |