Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980844-D6R40F1LFS
Packaging: Box
Number of Positions: 2
Color: Red
Row Spacing: 5 mm
Termination: PC Pin
Current Rating: 100 mA
Orientation: Straight
Contact Plating: Silver
Number of Terminals: 4
Switch Function: Off-Mom
Actuator Length: 7 mm
Electrical Life: 250 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 100 mA
Height: 14.3 mm
Operating Force: 1.3 N
Number of Poles: 1
Power Rating: 3 W
Terminal Pitch: 5 mm
Width: 11.4 mm
Diameter: 12 mm
Illumination Type: Illuminated
Categories: Pushbutton Switches
Insulation Resistance: 100 GΩ
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (AC): 100 V
Max Voltage Rating (DC): 32 V
Voltage Rating (DC): 32 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Max Current Rating: 100 mA
Outside Diameter: 12 mm
Throw Configuration: SPST
Life (Cycles): 250 kcycles
SWITCH, SPST-NO, RED, 0.1A, 32VDC, THT; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (LRoHS Compliant: Yes
Pushbutton Switches Key Switch N.O. SPDT 100 mA
Plugin Push Switches ROHS
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 980844-D6R40F1LFS | 96K9045 | D6R40F1LFS | D6R40F1LFS |
| Product Name | Pushbutton Switches - D6R40F1LFS | Switch, Spst-No, Red, 0.1A, 32Vdc, Tht; Product Range C&k Components | Pushbutton Switches | Key/Switch >> Push Switches |
| Min. Actuating Force | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | ||
| Max. Actuating Force | 0.3 lbs (0.1325 kg) | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | ||
| Terminal Type | Through Hole | Solder Pin |