C&K Components Switch, Spno, 0.1A, 32Vdc, Tht; Product Range C&k Components D6R10LFS

Description
SWITCH, SPNO, 0.1A, 32VDC, THT; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPNO, 0.1A, 32VDC, THT; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spno, 0.1A, 32Vdc, Tht; Product Range C&k Components - 96K9043 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, 0.1A, 32Vdc, Tht; Product Range C&k Components
96K9043
Switch, Spno, 0.1A, 32Vdc, Tht; Product Range C&k Components 96K9043
SWITCH, SPNO, 0.1A, 32VDC, THT; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, SPNO, 0.1A, 32VDC, THT; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 96K9043
Product Name Switch, Spno, 0.1A, 32Vdc, Tht; Product Range C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3-161-118TR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers