SWITCH, SPNO, SQUARE, GREY; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x W):12mm RoHS Compliant: Yes
Pushbutton Switches Key Switch N.O. SPDT 100 mA
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 96K9024 | D6C10F1LFS |
| Product Name | Switch, Spno, Square, Grey; Product Range C&k Components | Pushbutton Switches |
| Terminal Type | Through Hole | Solder Pin |
| Features | RoHS | |
| Min. Actuating Force | 0.3 lbs (0.1300 kg) |