C&K Components Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features/Benefits Vertical or horizontal actuation 2mm overtravel—Ideal for detector applications Low actuations force (less than 40 grams) RoHS compliant and compatible Typical Applications Detect the presence of a mechanical device... | |
| Features/Benefits 6mm Detect Soft actuator J or G terminations Tape & reel IP 67 RoHS compliant and compatible Typical Applications Automotive Cellular phones Industrial electronics Computer infrastructure and IT | |
| Features/Benefits Compact design Low actuation force Detect mechanical movement Left and right options Right angle options Typical Applications Computer peripherals Office equipment Consumer electronics Appliances Audio and visual equipment | |
| Features/Benefits Low profile – 1,5 mm Momentary, normally closed contact Thermoformed tape & reel RoHS compliant and compatible Typical Applications Automotive Position sensing switch Edge card reset switch Smart card... | |
| Features/Benefits Low profile package sits just 2mm off PCB 2mm overtravel ideal for detector applications Low actuation force (75 grams max.) Pick & place compatible, available in tape & reel... | |
| Features/Benefits Low profile package sits just 3,35 mm off PCB Design allows top or side actuation Low actuation force, 35 grams max. Pick and place compatible, available in tape & | |
| Features/Benefits Low profile package sits just 1.4 mm off PCB Design allows top or side actuation Right and left options available Low actuation force, 30 grams max. Pick and place... | |
| Features/Benefits New multi contact construction Metal actuator Low actuating force Gold contacts Compatible with pick and place machines RoHS compliant and compatible Typical Applications Mobile phones and other handheld devices... | |
| Features/Benefits Reliable contact design Available with pretravel and overtravel RoHS compliant Typical Applications Alarm systems Computers Detector switch application | |
| Features/Benefits Saves PCB space G terminations Soft actuator RoHS compliant and compatible Typical Applications Automotive Cellular phones & accessories Industrial electronics Computers & network equipment | |
| Features/Benefits Slot mount into chassis to reduce installation cost Wire harness length & connector easily customized Available in N.O. or N.C. configuration RoHS compliant Typical Applications Intrusion/Alarm switch in network... | |
| Features/Benefits SMT process compatible Low profile Right or left side actuated Low actuation force Low halogen / halogen free Typical Applications Consumer electronics Computers Medical devices ATCA and MicroTCA devices... | |
| Features/Benefits Straight or vertical detect Top or side actuation Spherical actuator allows actuation +/- 30º High travel Adapted for cam actuation Typical Applications Automotive Computer infrastructure Industrial electronics |
| Next >> |