C&K Components Tactile Switch, 0.1A, 32Vdc, 400Gf, Tht; Product Range C&k Components K5V1 BU 43 T

Description
TACTILE SWITCH, 0.1A, 32VDC, 400GF, THT; Product Range:K5V Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:100mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes
Description
TACTILE SWITCH, 0.1A, 32VDC, 400GF, THT; Product Range:K5V Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:100mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.1A, 32Vdc, 400Gf, Tht; Product Range C&k Components - 35AH1423 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 32Vdc, 400Gf, Tht; Product Range C&k Components
35AH1423
Tactile Switch, 0.1A, 32Vdc, 400Gf, Tht; Product Range C&k Components 35AH1423
TACTILE SWITCH, 0.1A, 32VDC, 400GF, THT; Product Range:K5V Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:100mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 32VDC, 400GF, THT; Product Range:K5V Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:100mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 35AH1423
Product Name Tactile Switch, 0.1A, 32Vdc, 400Gf, Tht; Product Range C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3F Tactile Switch - B3F-6122 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details