C&K Components Switch, Pushbutton, Spst-No, 100Ma, 32Vdc; Product Range C&k Components D6R90LFS

Description
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 32VDC; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; IP Rating:- RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 32VDC; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 100Ma, 32Vdc; Product Range C&k Components - 96K9048 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 100Ma, 32Vdc; Product Range C&k Components
96K9048
Switch, Pushbutton, Spst-No, 100Ma, 32Vdc; Product Range C&k Components 96K9048
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 32VDC; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 100mA, 32VDC; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 96K9048
Product Name Switch, Pushbutton, Spst-No, 100Ma, 32Vdc; Product Range C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
B3FS Tactile Switch (SMT) - B3FS-1052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers