C&K Components Switch, Spno, Round, Yellow; Product Range C&k Components D6R30LFS

Description
SWITCH, SPNO, ROUND, YELLOW; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x W):12mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPNO, ROUND, YELLOW; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x W):12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spno, Round, Yellow; Product Range C&k Components - 96K9044 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, Round, Yellow; Product Range C&k Components
96K9044
Switch, Spno, Round, Yellow; Product Range C&k Components 96K9044
SWITCH, SPNO, ROUND, YELLOW; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x W):12mm RoHS Compliant: Yes

SWITCH, SPNO, ROUND, YELLOW; Product Range:D6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:100mA at 32VDC; Switch Dimensions (L x W):12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 96K9044
Product Name Switch, Spno, Round, Yellow; Product Range C&k Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3370-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3F Tactile Switch - B3F-1125 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details