C&K Components Tactile Switches - KMR221NGLFS KMR221NGLFS

Description
Manufacturer: C&K Components Win Source Part Number: 826896-KMR221NGLFS Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 826896-KMR221NGLFS Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KMR221NGLFS
826896-KMR221NGLFS
Tactile Switches - KMR221NGLFS 826896-KMR221NGLFS
Manufacturer: C&K Components Win Source Part Number: 826896-KMR221NGLFS Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited

Manufacturer: C&K Components
Win Source Part Number: 826896-KMR221NGLFS
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KMR221NGLFS
Tactile Switches KMR221NGLFS
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
KMR221NGLFS
Key/Switch >> Tactile Switches KMR221NGLFS
2.8mm 0.5mm Round Button 50mA Brick nogging 4.2mm SPST 200gf 32V SMD Tactile Switches ROHS

2.8mm 0.5mm Round Button 50mA Brick nogging 4.2mm SPST 200gf 32V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 826896-KMR221NGLFS KMR221NGLFS KMR221NGLFS
Product Name Tactile Switches - KMR221NGLFS Tactile Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead Gull Wing
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-1825910-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
10 suppliers