Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038651-KMR432NGULCL
Packaging: Tape and Reel
Termination: Gull Wing
Termination: SMD/SMT
Contact Material: Silver
Current Rating: 50 mA
Length: 2.8 mm
Orientation: Straight
Contact Plating: Silver
Mounting: SMD (SMT)
Switch Function: Off-Mom
Actuator Length: 1.1 mm
Switch Travel: 300 µm
Contact Current Rating: 50 mA
Operating Force: 3 N
Mechanical Life: 300 kcycles
Power Rating: 1 W
Illumination Type: Illuminated, Non-Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): KMR432GLFS; KMS231GLFS; KMR431NGLFS; B3FS-1005; B3FS-1015; B3S-1002; KMS231GPLFSKMR432NG ULC LFS;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536509065, 8536509065
Max Voltage Rating (DC): 32 V
Voltage Rating (DC): 32 V
REACH SVHC: No SVHC
Max Current Rating: 50 mA
Throw Configuration: SPST
SWITCH TACTILE SPST-NO 0.05A 32V
Tactile Switches Tact
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1038651-KMR432NGULCLFS | KMR432NGULCLFS | KMR432NGULCLFS | 174-KMR432NGULCLFS | KMR432NGULCLFS |
| Product Name | Tactile Switches - KMR432NGULCLFS | Tactile Switches | Tactile Switches | Tactile Switches Tact | Switches - Tactile Switches |
| Min. Actuating Force | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | |
| Max. Actuating Force | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| Switch Function | Off-Mom | Momentary Contact; Off-Mom | Momentary Contact | ||
| Switching Mechanism | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |