C&K Components Tactile Switch, Spst-No, Smd; Product Range C&k Components 1.14100.5030000

Description
TACTILE SWITCH, SPST-NO, SMD; Product Range:RACON 8 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:330gf; Contact Rating:100mA at 42VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST-NO, SMD; Product Range:RACON 8 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:330gf; Contact Rating:100mA at 42VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst-No, Smd; Product Range C&k Components - 39M2270 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, Smd; Product Range C&k Components
39M2270
Tactile Switch, Spst-No, Smd; Product Range C&k Components 39M2270
TACTILE SWITCH, SPST-NO, SMD; Product Range:RACON 8 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:330gf; Contact Rating:100mA at 42VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, SMD; Product Range:RACON 8 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:330gf; Contact Rating:100mA at 42VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 39M2270
Product Name Tactile Switch, Spst-No, Smd; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Pushbutton - 18629073 - Radwell International
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
22mm Twin Touch Metal Operators - 2ATF1-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers