C&K Components Tactile Switches - KMT221GHFLFS KMT221GHFLFS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976082-KMT221GHFLFS Termination: Gull Wing Termination: SMD/SMT Contact Material: Silver Current Rating: 50 mA Length: 2.6 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Switch Function: Off-Mom Actuator Length: 190 µm Switch Travel: 130 µm Contact Current Rating: 50 mA Operating Force: 1.6 N Mechanical Life: 150 kcycles Power Rating: 500 mW Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976082-KMT221GHFLFS Termination: Gull Wing Termination: SMD/SMT Contact Material: Silver Current Rating: 50 mA Length: 2.6 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Switch Function: Off-Mom Actuator Length: 190 µm Switch Travel: 130 µm Contact Current Rating: 50 mA Operating Force: 1.6 N Mechanical Life: 150 kcycles Power Rating: 500 mW Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KMT221GHFLFS - 976082-KMT221GHFLFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KMT221GHFLFS
976082-KMT221GHFLFS
Tactile Switches - KMT221GHFLFS 976082-KMT221GHFLFS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976082-KMT221GHFLFS Termination: Gull Wing Termination: SMD/SMT Contact Material: Silver Current Rating: 50 mA Length: 2.6 mm Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Switch Function: Off-Mom Actuator Length: 190 µm Switch Travel: 130 µm Contact Current Rating: 50 mA Operating Force: 1.6 N Mechanical Life: 150 kcycles Power Rating: 500 mW Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536509065, 8536509065 Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976082-KMT221GHFLFS
Termination: Gull Wing
Termination: SMD/SMT
Contact Material: Silver
Current Rating: 50 mA
Length: 2.6 mm
Orientation: Straight
Contact Plating: Silver
Mounting: SMD (SMT)
Switch Function: Off-Mom
Actuator Length: 190 µm
Switch Travel: 130 µm
Contact Current Rating: 50 mA
Operating Force: 1.6 N
Mechanical Life: 150 kcycles
Power Rating: 500 mW
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536509065, 8536509065
Max Voltage Rating (DC): 32 V
Voltage Rating (DC): 32 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KMT221GHFLFS
Tactile Switches KMT221GHFLFS
Tactile Switches SPST-NO, Off-Mom,SMT Tact

Tactile Switches SPST-NO, Off-Mom,SMT Tact

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 976082-KMT221GHFLFS KMT221GHFLFS
Product Name Tactile Switches - KMT221GHFLFS Tactile Switches
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.2039 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.2039 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-101-4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details