DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
Page:
1
50
70
80
90
100
110
120
122
123
124
125
126
127
128
129
130
131
132
133
134
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 78 Position D-Sub, High Density Plug, Male Pins Connector | |
| CONN D-SUB HD PLUG 78POS PNL MNT | |
| CONN D-SUB HD RCPT 15P VERT SLDR |
| << Prev | Next >> |