EDAC, Inc. D-Sub Connector Assemblies 638-015-232-048

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-015-232-048-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-015-232-048-ND
D-Sub Connector Assemblies 151-638-015-232-048-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac - 51AH2659 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
51AH2659
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac 51AH2659
HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-638-015-232-048-ND 51AH2659
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details