DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
Page:
1
50
70
80
90
100
110
120
125
126
127
128
129
130
131
132
133
134
135
136
137
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 20 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 20 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 30 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 34 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 40 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 40 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 48 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 50 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 50 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 60 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 60 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 68 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 96 Position D-Type, Board to Board Cap, Male Pins Connector | |
| CONN D-SUB HD RCPT 78P VERT SLDR | |
| D-SUB BACKSHELL, 15-WAY, FULL ME | |
| D-SUB BACKSHELL, 15-WAY, UNSHIEL | |
| D-SUB BACKSHELL, 25-WAY, FULL ME | |
| D-SUB BACKSHELL, 25-WAY, UNSHIEL | |
| D-SUB BACKSHELL, 37-WAY, FULL ME | |
| D-SUB BACKSHELL, 50-WAY, FULL ME | |
| D-SUB BACKSHELL, 9-WAY, FULL MET | |
| D-SUB BACKSHELL, 9-WAY, UNSHIELD |
| << Prev | Next >> |