EDAC, Inc. D-Sub Connector Assemblies 637-M26-232-BN4

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-M26-232-BN4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-M26-232-BN4-ND
D-Sub Connector Assemblies 151-637-M26-232-BN4-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac - 31AK9038 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac
31AK9038
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac 31AK9038
HD D SUB CONN, PLUG, 26POS, DA, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

HD D SUB CONN, PLUG, 26POS, DA, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-637-M26-232-BN4-ND 31AK9038
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details