EDAC, Inc. D-Sub Connector Assemblies 637-W44-222-012

Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-W44-222-012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-W44-222-012-ND
D-Sub Connector Assemblies 151-637-W44-222-012-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Db, 44Pos, Solder Cup; D Sub Connector Type Edac - 98Y9940 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 44Pos, Solder Cup; D Sub Connector Type Edac
98Y9940
D Sub Conn, Plug, Db, 44Pos, Solder Cup; D Sub Connector Type Edac 98Y9940
D SUB CONN, PLUG, DB, 44POS, SOLDER CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637W Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DB, 44POS, SOLDER CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637W Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-637-W44-222-012-ND 98Y9940
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Db, 44Pos, Solder Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 17EBH044SAM010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
3 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details