DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
Page:
1
50
60
70
80
90
100
110
117
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 78 Position D-Sub, High Density Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB HD PLG 26POS R/A SLDR | |
| CONN D-SUB HD PLG 44POS R/A SLDR | |
| CONN D-SUB HD PLG 62POS R/A SLDR |
| << Prev | Next >> |