EDAC, Inc. D-Sub Connector Assemblies 637-M62-332-BT2

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-M62-332-BT2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-M62-332-BT2-ND
D-Sub Connector Assemblies 151-637-M62-332-BT2-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1074303-637-M62-332-BT2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1074303-637-M62-332-BT2
Connectors, Interconnects - D-Sub Connectors 1074303-637-M62-332-BT2
Win Source Part Number: 1074303-637-M62-332- BT2 Category: Connectors, Interconnects>D-Sub Connectors Series: 637-M Number of Positions: 62 Color: Black Features: Grounding Indents, Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, High Density Material Flammability Rating: UL94 V-0 Standard Package: 300 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA6T), Nylon 6T Shell Size, Connector Layout: 4 (DC, C) High Density Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-637-M62-332-BT2 Base Product Number: 637-M62

Win Source Part Number: 1074303-637-M62-332-BT2
Category: Connectors, Interconnects>D-Sub Connectors
Series: 637-M
Number of Positions: 62
Color: Black
Features: Grounding Indents, Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Material Flammability Rating: UL94 V-0
Standard Package: 300
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA6T), Nylon 6T
Shell Size, Connector Layout: 4 (DC, C) High Density
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 5A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-637-M62-332-BT2
Base Product Number: 637-M62

Buy Now Datasheet
Machined D-Sub Connectors Rohs Compliant Edac - 51AH2470 - Newark, An Avnet Company
Chicago, IL, United States
Machined D-Sub Connectors Rohs Compliant Edac
51AH2470
Machined D-Sub Connectors Rohs Compliant Edac 51AH2470
Machined D-Sub Connectors RoHS Compliant: Yes

Machined D-Sub Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-637-M62-332-BT2-ND 1074303-637-M62-332-BT2 51AH2470
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors Machined D-Sub Connectors Rohs Compliant Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
D Sub Connectors - 138001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details