EDAC, Inc. D-Sub Connector Assemblies 638-015-232-043

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-015-232-043-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-015-232-043-ND
D-Sub Connector Assemblies 151-638-015-232-043-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac - 51AH2656 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
51AH2656
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac 51AH2656
HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-638-015-232-043-ND 51AH2656
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers