DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 50 60 70 80 90 100 110 120 121 122 123 124 125 126 127 128 129 130 131 132 140 150 160 170 173
Product Name Notes
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
50 Position D-Type Receptacle, Female Sockets Connector
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONN D-SUB HD PLUG 15POS PNL MNT
CONN D-SUB HD PLUG 26POS PNL MNT
CONN D-SUB PLUG 15POS SOLDER CUP
CONN D-SUB PLUG 25POS SOLDER CUP
CONN D-SUB PLUG 37POS SOLDER CUP
CONN D-SUB PLUG 9POS SOLDER CUP
CONN D-SUB RCPT 15POS SOLDER CUP
CONN D-SUB RCPT 25POS SOLDER CUP
CONN D-SUB RCPT 37POS SOLDER CUP
CONN D-SUB RCPT 9POS SOLDER CUP

<< Prev Next >>