EDAC, Inc. D-Sub Connector Assemblies 638-015-232-049

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-015-232-049-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-015-232-049-ND
D-Sub Connector Assemblies 151-638-015-232-049-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac - 31AK9111 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
31AK9111
Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac 31AK9111
HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

HD D SUB CONN, RCPT, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-638-015-232-049-ND 31AK9111
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details