EDAC, Inc. D-Sub Connector Assemblies 637-W15-222-012

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1220-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1220-ND
D-Sub Connector Assemblies 151-1220-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Connector, High Density-Hd D Sub, Plug, 15 Position, Ip67; D Sub Connector Type Edac - 93X6014 - Newark, An Avnet Company
Chicago, IL, United States
Connector, High Density-Hd D Sub, Plug, 15 Position, Ip67; D Sub Connector Type Edac
93X6014
Connector, High Density-Hd D Sub, Plug, 15 Position, Ip67; D Sub Connector Type Edac 93X6014
CONNECTOR, HIGH DENSITY-HD D SUB, PLUG, 15 POSITION, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

CONNECTOR, HIGH DENSITY-HD D SUB, PLUG, 15 POSITION, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1220-ND 93X6014
Product Name D-Sub Connector Assemblies Connector, High Density-Hd D Sub, Plug, 15 Position, Ip67; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details