Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM5718

Description
COAX ADAPT TNC TO TNC
Request a Quote Datasheet
Description
COAX ADAPT TNC TO TNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM5718-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM5718-ND
Coaxial Connector (RF) Adapters 5328-SM5718-ND
COAX ADAPT TNC TO TNC

COAX ADAPT TNC TO TNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM5718-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1053256-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
End Launch Connectors - NELC-K-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details