Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM4256

Description
COAX ADAPT SMA TO N
Request a Quote Datasheet
Description
COAX ADAPT SMA TO N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM4256-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM4256-ND
Coaxial Connector (RF) Adapters 5328-SM4256-ND
COAX ADAPT SMA TO N

COAX ADAPT SMA TO N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM4256-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCV-FG-T67-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 7385771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers