Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM8803

Description
ADAPT JACK-JACK SMA SS 1.25 VSWR
Request a Quote Datasheet
Description
ADAPT JACK-JACK SMA SS 1.25 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM8803-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM8803-ND
Coaxial Connector (RF) Adapters 5328-SM8803-ND
ADAPT JACK-JACK SMA SS 1.25 VSWR

ADAPT JACK-JACK SMA SS 1.25 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM8803-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5465086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051665-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details