Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM4452

Description
COAX ADAPT 7/16 DIN TO 7/16 DIN
Request a Quote Datasheet
Description
COAX ADAPT 7/16 DIN TO 7/16 DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM4452-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM4452-ND
Coaxial Connector (RF) Adapters 5328-SM4452-ND
COAX ADAPT 7/16 DIN TO 7/16 DIN

COAX ADAPT 7/16 DIN TO 7/16 DIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM4452-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 7-16 Connector; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details