Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM4723

Description
COAX ADAPT BNC TO SMA
Request a Quote Datasheet
Description
COAX ADAPT BNC TO SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM4723-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM4723-ND
Coaxial Connector (RF) Adapters 5328-SM4723-ND
COAX ADAPT BNC TO SMA

COAX ADAPT BNC TO SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM4723-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details
RF Connectors - 1059345-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details